IC EEPROM 256KBIT I2C 8TSSOP Product overview: BR24H256FVT-5ACE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24H256FVT-5ACE
Win Source Part Number: 982762-BR24H256FVT-5
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP-B
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 3.5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: 846-BR24H256FVT-5ACE
ROHM BR24H256FVT-5ACE2 Serial EEPROM
ROHM BR24H256FVT-5ACE2 Serial EEPROM
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C ROHS COMPLIANT: YES
EEPROM Memory IC 256Kbit I²C 1 MHz 8-TSSOP-B
IC EEPROM 256KBIT I2C 8TSSOP
125 OPERATION IC BUS EEPROM FOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24H256FVT-5ACE2 | 982762-BR24H256FVT-5ACE2 | 2236189P | 27AJ4373 | BR24H256FVT-5ACE2 | BR24H256FVT-5ACE2 | BR24H256FVT-5ACE2 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | EEPROM | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C Rohs Compliant Rohm | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 450 ns | ||||||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Density | 256 kbits | 2048 kbits | 256 kbits | 256 kbits | 256 kbits |