EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz VSON008X2030
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz VSON008X2030
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz VSON008X2030
EEPROM Memory IC 64Kbit I²C 1 MHz VSON008X2030
64KBIT, IC BUS, HIGH ENDURANCE,
IC EEPROM 64KBIT I2C 8VSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24G64NUX-5TRCT-ND | BR24G64NUX-5TR | BR24G64NUX-5TR | BR24G64NUX-5TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | -40degC ~ 85degC (TA) |