ROHM Semiconductor USA, LLC I2C BUS 8Kbit(1024x8bit) EEPROM BR24G08-3

Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Request a Quote Datasheet
Description
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I2C BUS 8Kbit(1024x8bit) EEPROM - BR24G08-3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 8Kbit(1024x8bit) EEPROM
BR24G08-3
I2C BUS 8Kbit(1024x8bit) EEPROM BR24G08-3
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet
Memory - BR24G08-3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 8-DIP-T

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 8-DIP-T

Buy Now Datasheet
Memory - BR24G08-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 8-DIP-T

EEPROM Memory IC 8Kbit I²C 1 MHz 8-DIP-T

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - BR24G08-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
BR24G08-3
Integrated Circuits (ICs) - Memory BR24G08-3
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24G08-3 BR24G08-3-ND BR24G08-3 BR24G08-3 BR24G08-3
Product Name I2C BUS 8Kbit(1024x8bit) EEPROM Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Data Retention 40 years
Endurance 106 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers