IC EEPROM 2KBIT I2C 400KHZ 8SOP Product overview: BR24A02F-WME2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24A02F-WME2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 236759-BR24A02F-WME2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Family Name: BR24A02
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 105°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): BR24A02FJ-WME2; BR24A02FJ-WMTR; BR24A02FVM-WME2; BR24A02FVM-WMTR;
Introduction Date: January 13, 2009
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 2KBIT I2C 400KHZ 8SOP
IC EEPROM 2KBIT I2C 400KHZ 8SOP
EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR24A02F-WME2 | 236759-BR24A02F-WME2 | BR24A02F-WME2 | BR24A02F-WME2 | BR24A02F-WME2 |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - BR24A02F-WME2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | 5.00E6 ns | ||
| Data Retention | 40 years | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.173\", 4.40mm Width) |