EEPROM Memory IC 32Kbit I²C 400 kHz 8-SOP
I2C BUS 32KBIT(4096X8BIT) EEPROM
IC EEPROM 32KBIT I2C 400KHZ 8SOP
IC EEPROM 32KBIT I2C 400KHZ 8SOP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24A32F-WLBH2 | 687-BR24A32F-WLBH2 | BR24A32F-WLBH2 | BR24A32F-WLBH2 |
| Product Name | Memory | I2C BUS 32KBIT(4096X8BIT) EEPROM | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Density | 32 kbits | 33 kbits | 32 kbits | 32 kbits |
| Package Type | SOIC; 8-SOIC (0.173\", 4.40mm Width) | SOIC; 8-SOIC (0.173, 4.40mm Width) |