L-com, Inc. Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Bend insensitive fiber cable offers greater flexibility in demanding environments than traditional fiber cable. It is typically used in data centers or any space constrained area where tight bends and... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDC42TZ is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDE32 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDH42Y is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDH62Y is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR15 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR32 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR46 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR49Y is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR62 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDR62TE is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDRC32 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDRE32I is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPDS32Q is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPTR32 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPTR42 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type... | |
| L-Com’s Fiber Optic Sensor Cable FOACAMPTW79 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a thru-beam type... | |
| L-Com's Fiber Optic Sensor Cable FOACAMPD42 is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a diffuse reflection... | |
| L-com's FOB16OM1PSZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic... | |
| The L-com FOA1ODD8-001M is a fiber optic cable assembly. The FOA1ODD8-001M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1ODD8-002M is a fiber optic cable assembly. The FOA1ODD8-002M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1ODD8-005M is a fiber optic cable assembly. The FOA1ODD8-005M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1ODD8-010M is a fiber optic cable assembly. The FOA1ODD8-010M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1ODD8-012M is a fiber optic cable assembly. The FOA1ODD8-012M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OJD8-001M is a fiber optic cable assembly. The FOA1OJD8-001M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OJD8-002M is a fiber optic cable assembly. The FOA1OJD8-002M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OJD8-005M is a fiber optic cable assembly. The FOA1OJD8-005M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OJD8-010M is a fiber optic cable assembly. The FOA1OJD8-010M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OJD8-012M is a fiber optic cable assembly. The FOA1OJD8-012M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable... | |
| The L-com FOA1OOD8-001M is a fiber optic cable assembly. The FOA1OOD8-001M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical... | |
| The L-com FOA1OOD8-002M is a fiber optic cable assembly. The FOA1OOD8-002M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical... | |
| The L-com FOA1OOD8-005M is a fiber optic cable assembly. The FOA1OOD8-005M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical... | |
| The L-com FOA1OOD8-010M is a fiber optic cable assembly. The FOA1OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical... | |
| The L-com FOA1OOD8-012M is a fiber optic cable assembly. The FOA1OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical... | |
| The L-com FOA2ODD8-001M is a fiber optic cable assembly. The FOA2ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um... | |
| The L-com FOA2ODD8-002M is a fiber optic cable assembly. The FOA2ODD8-002M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um... | |
| The L-com FOA2ODD8-005M is a fiber optic cable assembly. The FOA2ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um... | |
| The L-com FOA2ODD8-010M is a fiber optic cable assembly. The FOA2ODD8-010M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um... | |
| The L-com FOA2ODD8-012M is a fiber optic cable assembly. The FOA2ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um... | |
| The L-com FOA2OOD8-001M is a fiber optic cable assembly. The FOA2OOD8-001M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3... | |
| The L-com FOA2OOD8-002M is a fiber optic cable assembly. The FOA2OOD8-002M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3... | |
| The L-com FOA2OOD8-005M is a fiber optic cable assembly. The FOA2OOD8-005M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3... | |
| The L-com FOA2OOD8-010M is a fiber optic cable assembly. The FOA2OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3... | |
| The L-com FOA2OOD8-012M is a fiber optic cable assembly. The FOA2OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3... | |
| The L-com FOA6ODD8-001M is a fiber optic cable assembly. The FOA6ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM G.657.A1 optical cable type... | |
| The L-com FOA6ODD8-002M is a fiber optic cable assembly. The FOA6ODD8-002M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable... | |
| The L-com FOA6ODD8-005M is a fiber optic cable assembly. The FOA6ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable... | |
| The L-com FOA6ODD8-010M is a fiber optic cable assembly. The FOA6ODD8-010M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable... | |
| The L-com FOA6ODD8-012M is a fiber optic cable assembly. The FOA6ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable... | |
| The L-com FOA6OOD8-001M is a fiber optic cable assembly. The FOA6OOD8-001M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical... | |
| The L-com FOA6OOD8-002M is a fiber optic cable assembly. The FOA6OOD8-002M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical... | |
| The L-com FOA6OOD8-005M is a fiber optic cable assembly. The FOA6OOD8-005M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical... | |
| The L-com FOA6OOD8-010M is a fiber optic cable assembly. The FOA6OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical... | |
| The L-com FOA6OOD8-012M is a fiber optic cable assembly. The FOA6OOD8-012M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical... | |
| The L-com FOC02B3047101M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, Armored, 1M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B3047101M AARC(Socket)... | |
| The L-com FOC02B3047102M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, Armored, 2M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B3047102M AARC(Socket)... | |
| The L-com FOC02B3047105M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, Armored, 5M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B3047105M AARC(Socket)... | |
| The L-com FOC02B3047110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B3047110M AARC(Socket)... | |
| The L-com FOC02B3047115M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, Armored, 15M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B3047115M AARC(Socket)... | |
| The L-com FOC02B3047N01M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, 1M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B3047N01M AARC(Socket) - LC/UPC... | |
| The L-com FOC02B3047N02M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, 2M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B3047N02M AARC(Socket) - LC/UPC... | |
| The L-com FOC02B3047N05M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, 5M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B3047N05M AARC(Socket) - LC/UPC... | |
| The L-com FOC02B3047N10M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, 10M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B3047N10M AARC(Socket) - LC/UPC... | |
| The L-com FOC02B3047N15M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC SM G657A2 4 core 7.0mm LSZH, 15M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B3047N15M AARC(Socket) - LC/UPC... | |
| The L-com FOC02B6047101M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, Armored, 1M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B6047101M AARC(Socket)... | |
| The L-com FOC02B6047102M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, Armored, 2M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B6047102M AARC(Socket)... | |
| The L-com FOC02B6047105M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, Armored, 5M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B6047105M AARC(Socket)... | |
| The L-com FOC02B6047110M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B6047110M AARC(Socket)... | |
| The L-com FOC02B6047115M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, Armored, 15M, break out 0.5M 2.0mM, Armored Single-ended. The L-com FOC02B6047115M AARC(Socket)... | |
| The L-com FOC02B6047N01M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, 1M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B6047N01M AARC(Socket) - LC/PC... | |
| The L-com FOC02B6047N02M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, 2M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B6047N02M AARC(Socket) - LC/PC... | |
| The L-com FOC02B6047N05M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, 5M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B6047N05M AARC(Socket) - LC/PC... | |
| The L-com FOC02B6047N10M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, 10M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B6047N10M AARC(Socket) - LC/PC... | |
| The L-com FOC02B6047N15M series is an Outdoor Patch Cord AARC(Socket) - LC/PC MM OM3 4 core 7.0mm LSZH, 15M, break out 0.5M 2.0mM, Single-ended. The L-com FOC02B6047N15M AARC(Socket) - LC/PC... | |
| The L-com FOCASE2K2UPC02-1 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2K2UPC02-1... | |
| The L-com FOCASE2K2UPC02-10 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2K2UPC02-10... | |
| The L-com FOCASE2K2UPC02-15 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2K2UPC02-15... | |
| The L-com FOCASE2K2UPC02-2 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2K2UPC02-2... | |
| The L-com FOCASE2K2UPC02-5 is a fiber optic patch cable assembly with E2000 connectors UPC to UPC. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2K2UPC02-5... | |
| The L-com FOCASE2KUPCAPC02-1 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 1M. The L-com FOCASE2KUPCAPC02-1... | |
| The L-com FOCASE2KUPCAPC02-10 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 10M. The L-com FOCASE2KUPCAPC02-10... | |
| The L-com FOCASE2KUPCAPC02-15 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 15M. The L-com FOCASE2KUPCAPC02-15... | |
| The L-com FOCASE2KUPCAPC02-2 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 2M. The L-com FOCASE2KUPCAPC02-2... | |
| The L-com FOCASE2KUPCAPC02-5 is a fiber optic patch cable assembly with E2000 connectors UPC to APC. The cable diameter is 2mm and the cable length is 5M. The L-com FOCASE2KUPCAPC02-5... | |
| This flexible yet durable, Indoor only, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building. Our distribution cable is OFNP, plenum rated so... | |
| This flexible yet durable, Indoor/Outdoor, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution... | |
| This flexible yet durable, Indoor/Outdoor, OM1 62.5/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our... | |
| This flexible yet durable, Indoor/Outdoor, OM2 50/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our... | |
| This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. | |
| This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. | |
| This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is... | |
| This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable... | |
| This rugged Indoor/Outdoor, OM2 50/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable... |
| << Prev | Next >> |