L-com, Inc. 1 Meter Interval 12 count, Indoor Only, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Units FOBOM3ID12-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor only rated jacket used for connecting multiple fiber connections within a building OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Application LAN backbone Security FTTX High EMI/RFI environments
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor only rated jacket used for connecting multiple fiber connections within a building OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count, Indoor Only, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Units - FOBOM3ID12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count, Indoor Only, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Units
FOBOM3ID12-M
1 Meter Interval 12 count, Indoor Only, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Units FOBOM3ID12-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Indoor only rated jacket used for connecting multiple fiber connections within a building OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Application LAN backbone Security FTTX High EMI/RFI environments

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Indoor only rated jacket used for connecting multiple fiber connections within a building
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Om3 12-Dst 900Um Ofnp Aqu L-Com - 63W7974 - Newark, An Avnet Company
Chicago, IL, United States
Om3 12-Dst 900Um Ofnp Aqu L-Com
63W7974
Om3 12-Dst 900Um Ofnp Aqu L-Com 63W7974
OM3 12-DST 900um OFNP AQU

OM3 12-DST 900um OFNP AQU

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM3ID12-M 63W7974
Product Name 1 Meter Interval 12 count, Indoor Only, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Units Om3 12-Dst 900Um Ofnp Aqu L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details