L-com, Inc. Fo Cable, Lc Simplex-St, Sm, 32.8Ft; Fibre Optic Connector A L-Com FCA-SLCUSTUS10

Description
FO CABLE, LC SIMPLEX-ST, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FO CABLE, LC SIMPLEX-ST, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Fo Cable, LC Simplex-ST, SM, 32.8Ft features a singlemode fiber optic design with a fiber diameter of 9 µm / 125 µm. It is equipped with LC and ST connectors, both utilizing UPC assembly polish type. The cable is armored and constructed with LSZH (Low Smoke Zero Halogen) material, ensuring safety in environments where smoke and toxic fumes are a concern. The overall length of the cable is approximately 10 meters, with a tolerance of +1/-0 for lengths up to 12 feet. Each cable assembly is individually packaged and includes dust caps for the connectors. This product complies with the EU RoHS directive, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Fo Cable, LC Simplex-ST, SM, 32.8Ft features a singlemode fiber optic design with a fiber diameter of 9 µm / 125 µm. It is equipped with LC and ST connectors, both utilizing UPC assembly polish type. The cable is armored and constructed with LSZH (Low Smoke Zero Halogen) material, ensuring safety in environments where smoke and toxic fumes are a concern. The overall length of the cable is approximately 10 meters, with a tolerance of +1/-0 for lengths up to 12 feet. Each cable assembly is individually packaged and includes dust caps for the connectors. This product complies with the EU RoHS directive, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Simplex-St, Sm, 32.8Ft; Fibre Optic Connector A L-Com - 52AK0036 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Simplex-St, Sm, 32.8Ft; Fibre Optic Connector A L-Com
52AK0036
Fo Cable, Lc Simplex-St, Sm, 32.8Ft; Fibre Optic Connector A L-Com 52AK0036
FO CABLE, LC SIMPLEX-ST, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC SIMPLEX-ST, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0036
Product Name Fo Cable, Lc Simplex-St, Sm, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details