L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNP FOB16OM1PSZ-M

Description
L-com's FOB16OM1PSZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB16OM1PSZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNP - FOB16OM1PSZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNP
FOB16OM1PSZ-M
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNP FOB16OM1PSZ-M
L-com's FOB16OM1PSZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Slate jacket color with 1.6mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB16OM1PSZ-M is an OM1 62.5/125 bulk cable featuring a duplex zipcord construction. The outer diameter of the fiber cable is 1.6mm, and is compatible with all standard fiber optic connectors. The slate-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Duplex bulk cable
  • Slate jacket color with 1.6mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site
1M Interval Om1 (62.5/125) 1.6Mm Duplex L-Com - 23AK2964 - Newark, An Avnet Company
Chicago, IL, United States
1M Interval Om1 (62.5/125) 1.6Mm Duplex L-Com
23AK2964
1M Interval Om1 (62.5/125) 1.6Mm Duplex L-Com 23AK2964
1M INTERVAL OM1 (62.5/125) 1.6MM DUPLEX

1M INTERVAL OM1 (62.5/125) 1.6MM DUPLEX

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOB16OM1PSZ-M 23AK2964
Product Name 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 1.6mm OD Slate OFNP 1M Interval Om1 (62.5/125) 1.6Mm Duplex L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XL1 Mini-Hooks - 1050XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details