L-com, Inc. Fo Cable, Lc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SLCUSTUS5

Description
FO CABLE, LC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 52AK0039 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com
52AK0039
Fo Cable, Lc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com 52AK0039
FO CABLE, LC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0039
Product Name Fo Cable, Lc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60064A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details