L-com, Inc. 1 Meter Interval 4 count 9/125 Bulk Breakout, 2mm Sub Units FOBOS1IB4-M

Description
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security
Description
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 4 count 9/125 Bulk Breakout, 2mm Sub Units - FOBOS1IB4-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 4 count 9/125 Bulk Breakout, 2mm Sub Units
FOBOS1IB4-M
1 Meter Interval 4 count 9/125 Bulk Breakout, 2mm Sub Units FOBOS1IB4-M
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Os1 2Mm Breakout 4Ct Ofnp L-Com - 63W7983 - Newark, An Avnet Company
Chicago, IL, United States
Os1 2Mm Breakout 4Ct Ofnp L-Com
63W7983
Os1 2Mm Breakout 4Ct Ofnp L-Com 63W7983
OS1 2MM BREAKOUT 4CT OFNP

OS1 2MM BREAKOUT 4CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOS1IB4-M 63W7983
Product Name 1 Meter Interval 4 count 9/125 Bulk Breakout, 2mm Sub Units Os1 2Mm Breakout 4Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details