L-com, Inc. Fo Cable, Lc Duplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SLCUE2KUD5

Description
FO CABLE, LC DUPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC DUPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Duplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 52AK0011 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Duplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com
52AK0011
Fo Cable, Lc Duplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com 52AK0011
FO CABLE, LC DUPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC DUPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0011
Product Name Fo Cable, Lc Duplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details