L-com, Inc. Fo Cable, Sc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SSCUSCUS2

Description
FO CABLE, SC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, SC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Sc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 52AK0074 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Sc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
52AK0074
Fo Cable, Sc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com 52AK0074
FO CABLE, SC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, SC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0074
Product Name Fo Cable, Sc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details