L-com, Inc. Fo Cable, Lc-Lc Simplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com FOCB011024N01M

Description
FO CABLE, LC-LC SIMPLEX, SM, 3.3FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series
Description
FO CABLE, LC-LC SIMPLEX, SM, 3.3FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-Lc Simplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com - 59AK9017 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-Lc Simplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com
59AK9017
Fo Cable, Lc-Lc Simplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com 59AK9017
FO CABLE, LC-LC SIMPLEX, SM, 3.3FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

FO CABLE, LC-LC SIMPLEX, SM, 3.3FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9017
Product Name Fo Cable, Lc-Lc Simplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details