L-com, Inc. 1 Meter Interval 24 count, Indoor/Outdoor, OM2 50/125 Bulk Distribution, 900um Sub Units FOB500D24-M

Description
This flexible yet durable, Indoor/Outdoor, OM2 50/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Application LAN backbone Security FTTX High EMI/RFI environments
Description
This flexible yet durable, Indoor/Outdoor, OM2 50/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 24 count, Indoor/Outdoor, OM2 50/125 Bulk Distribution, 900um Sub Units - FOB500D24-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 24 count, Indoor/Outdoor, OM2 50/125 Bulk Distribution, 900um Sub Units
FOB500D24-M
1 Meter Interval 24 count, Indoor/Outdoor, OM2 50/125 Bulk Distribution, 900um Sub Units FOB500D24-M
This flexible yet durable, Indoor/Outdoor, OM2 50/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Application LAN backbone Security FTTX High EMI/RFI environments

This flexible yet durable, Indoor/Outdoor, OM2 50/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • OFNP jacket complies with stringent building codes

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Cbl Fiber Dist 50/125 24Cnt L-Com - 89M9697 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Fiber Dist 50/125 24Cnt L-Com
89M9697
Cbl Fiber Dist 50/125 24Cnt L-Com 89M9697
CBL FIBER DIST 50/125 24CNT

CBL FIBER DIST 50/125 24CNT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOB500D24-M 89M9697
Product Name 1 Meter Interval 24 count, Indoor/Outdoor, OM2 50/125 Bulk Distribution, 900um Sub Units Cbl Fiber Dist 50/125 24Cnt L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6055A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details