L-com, Inc. Fo Cable, Lc-Lc Duplex, Sm, 6.6Ft; Fibre Optic Connector A L-Com FOC01A1024N02M

Description
FO CABLE, LC-LC DUPLEX, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series
Description
FO CABLE, LC-LC DUPLEX, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-Lc Duplex, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 59AK9078 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-Lc Duplex, Sm, 6.6Ft; Fibre Optic Connector A L-Com
59AK9078
Fo Cable, Lc-Lc Duplex, Sm, 6.6Ft; Fibre Optic Connector A L-Com 59AK9078
FO CABLE, LC-LC DUPLEX, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

FO CABLE, LC-LC DUPLEX, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9078
Product Name Fo Cable, Lc-Lc Duplex, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products