L-com, Inc. Fo Cable, Mo Duplex-Mo Duplex, 32.8Ft; Fibre Optic Connector A L-Com FCA-SMUUMUUD10

Description
FO CABLE, MO DUPLEX-MO DUPLEX, 32.8FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, MO DUPLEX-MO DUPLEX, 32.8FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Mo Duplex-Mo Duplex, 32.8Ft; Fibre Optic Connector A L-Com - 52AK0040 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Mo Duplex-Mo Duplex, 32.8Ft; Fibre Optic Connector A L-Com
52AK0040
Fo Cable, Mo Duplex-Mo Duplex, 32.8Ft; Fibre Optic Connector A L-Com 52AK0040
FO CABLE, MO DUPLEX-MO DUPLEX, 32.8FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, MO DUPLEX-MO DUPLEX, 32.8FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0040
Product Name Fo Cable, Mo Duplex-Mo Duplex, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details