L-com, Inc. Fo Cable, Sc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SSCASTAS5

Description
FO CABLE, SC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FO CABLE, SC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Fo Cable, SC Simplex-ST, SM, 16.4Ft (part number 52AK0067) features SC and ST connectors with APC polish types, designed for singlemode applications. The cable is armored and constructed with a 3.0mm diameter, utilizing LSZH (Low Smoke Zero Halogen) materials in a black finish. It complies with the EU RoHS directive, ensuring it meets environmental standards. The cable length is approximately 5 meters, making it suitable for various installation scenarios. Each connector is equipped with a dust cap and the assembly is individually packaged for protection during transport. This product is ideal for engineers seeking reliable fiber optic connectivity in their projects.

Datasheet Summary
Powered by GS/AI

The Fo Cable, SC Simplex-ST, SM, 16.4Ft (part number 52AK0067) features SC and ST connectors with APC polish types, designed for singlemode applications. The cable is armored and constructed with a 3.0mm diameter, utilizing LSZH (Low Smoke Zero Halogen) materials in a black finish. It complies with the EU RoHS directive, ensuring it meets environmental standards. The cable length is approximately 5 meters, making it suitable for various installation scenarios. Each connector is equipped with a dust cap and the assembly is individually packaged for protection during transport. This product is ideal for engineers seeking reliable fiber optic connectivity in their projects.

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Sc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 52AK0067 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Sc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com
52AK0067
Fo Cable, Sc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com 52AK0067
FO CABLE, SC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, SC SIMPLEX-ST, SM, 16.4FT; Fibre Optic Connector A:SC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0067
Product Name Fo Cable, Sc Simplex-St, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details