L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 70 80 90 100 110
Product Name Notes
A crimp height gauge should be part of every installation kit for modular cables. Use it to quickly and easily verify the acceptable crimp height on a modular plug when...
A must for anyone working with coaxial cabling. This tool provides a precise industry standard 1/4" cable prep for RG59 and 6 in seconds! Simply compress the jaw, place the...
L-com's USB cables feature simple "plug & play" connections to hand held devices and other situations where a USB 3.1 Gen 2 Type C to USB 3.1 Type C connection...
Split PS/2 signals with these fine quality cables. Features include fully populated straight through wiring, heavy duty 24 AWG conductors and molded backshells. Double shielded (copper braid and aluminum mylar)...
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as...
The HT-325 is ideal for stripping round cable jackets for cable outer diameters ranging from 0.18" to 1.0". It features an adjustable cutting depth and a handy ripping blade at...
The Icron ICR3001-15 Active USB Extender Cable provides a quick, single piece design that allows you to extend the 5G speed of USB 3.1 to 15 meters. A simple plug...
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can...
This termination tool is intended to make your installations easier by allowing you to punch down all 4 pairs of wire in a 110 modular punch down coupler at once.

<< Prev Next >>