L-com, Inc. Fiber Optic Sensor Cable - 2M, Thru-beam, M4, right angle, R5 FOACAMPDC42TZ

Description
L-Com’s Fiber Optic Sensor Cable FOACAMPDC42TZ is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type optical cable. The M4 black thru-beam sensor cable has a stainless steel head, R5 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The right-angle 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDC42TZ fiber optic sensor cable. This fiber optic sensor cable is a 2 meter, thru-beam, M4, right-angle, R5 IOT proximity sensor. The 2-meter thru-beam cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDC42TZ datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDC42TZ from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDC42TZ today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet
Description
L-Com’s Fiber Optic Sensor Cable FOACAMPDC42TZ is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type optical cable. The M4 black thru-beam sensor cable has a stainless steel head, R5 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The right-angle 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDC42TZ fiber optic sensor cable. This fiber optic sensor cable is a 2 meter, thru-beam, M4, right-angle, R5 IOT proximity sensor. The 2-meter thru-beam cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDC42TZ datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDC42TZ from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDC42TZ today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensor Cable - 2M, Thru-beam, M4, right angle, R5 - FOACAMPDC42TZ - L-com, Inc.
North Andover, MA, United States
Fiber Optic Sensor Cable - 2M, Thru-beam, M4, right angle, R5
FOACAMPDC42TZ
Fiber Optic Sensor Cable - 2M, Thru-beam, M4, right angle, R5 FOACAMPDC42TZ
L-Com’s Fiber Optic Sensor Cable FOACAMPDC42TZ is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type optical cable. The M4 black thru-beam sensor cable has a stainless steel head, R5 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The right-angle 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDC42TZ fiber optic sensor cable. This fiber optic sensor cable is a 2 meter, thru-beam, M4, right-angle, R5 IOT proximity sensor. The 2-meter thru-beam cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDC42TZ datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDC42TZ from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDC42TZ today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation

L-Com’s Fiber Optic Sensor Cable FOACAMPDC42TZ is in stock and ready to ship on the same day of order. The 2M (meter) fiber optic sensor cable is a thru-beam type optical cable. The M4 black thru-beam sensor cable has a stainless steel head, R5 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The right-angle 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDC42TZ fiber optic sensor cable. This fiber optic sensor cable is a 2 meter, thru-beam, M4, right-angle, R5 IOT proximity sensor. The 2-meter thru-beam cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDC42TZ datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDC42TZ from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDC42TZ today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse.

Features

  • Durable stainless steel head
  • flexable jacket
  • Standard 2.2mm diameter ferrules
  • Stable performance

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
  • Warehouse automation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number FOACAMPDC42TZ
Product Name Fiber Optic Sensor Cable - 2M, Thru-beam, M4, right angle, R5
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details