L-com, Inc. Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 5M Cable Assembly FOA1ODD8-005M

Description
The L-com FOA1ODD8-005M is a fiber optic cable assembly. The FOA1ODD8-005M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 5 m. The L-com FOA1ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA1ODD8-005M is a fiber optic cable assembly. The FOA1ODD8-005M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 5 m. The L-com FOA1ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 5M Cable Assembly - FOA1ODD8-005M - L-com, Inc.
North Andover, MA, United States
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 5M Cable Assembly
FOA1ODD8-005M
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 5M Cable Assembly FOA1ODD8-005M
The L-com FOA1ODD8-005M is a fiber optic cable assembly. The FOA1ODD8-005M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 5 m. The L-com FOA1ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA1ODD8-005M is a fiber optic cable assembly. The FOA1ODD8-005M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 5 m. The L-com FOA1ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: single mode
  • Cable type: 5.0 mm LSZH SM G.657.A1
  • Cable length: 5 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Sm Odva To Duplex Lc/upc, Osp Jacket 5M L-Com - 23AK2924 - Newark, An Avnet Company
Chicago, IL, United States
Sm Odva To Duplex Lc/upc, Osp Jacket 5M L-Com
23AK2924
Sm Odva To Duplex Lc/upc, Osp Jacket 5M L-Com 23AK2924
SM ODVA TO DUPLEX LC/UPC, OSP JACKET 5M

SM ODVA TO DUPLEX LC/UPC, OSP JACKET 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA1ODD8-005M 23AK2924
Product Name Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 5M Cable Assembly Sm Odva To Duplex Lc/upc, Osp Jacket 5M L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details