L-com, Inc. 1 Meter Interval 12 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units FOBOM4IB12-M

Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security
Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units - FOBOM4IB12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units
FOBOM4IB12-M
1 Meter Interval 12 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units FOBOM4IB12-M
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security

This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Om4 2Mm 12Ct Ofnp L-Com - 63W7976 - Newark, An Avnet Company
Chicago, IL, United States
Om4 2Mm 12Ct Ofnp L-Com
63W7976
Om4 2Mm 12Ct Ofnp L-Com 63W7976
OM4 2MM 12CT OFNP

OM4 2MM 12CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM4IB12-M 63W7976
Product Name 1 Meter Interval 12 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units Om4 2Mm 12Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details