L-com, Inc. Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 2M Cable Assembly FOA1ODD8-002M

Description
The L-com FOA1ODD8-002M is a fiber optic cable assembly. The FOA1ODD8-002M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 2 m. The L-com FOA1ODD8-002M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 2 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA1ODD8-002M is a fiber optic cable assembly. The FOA1ODD8-002M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 2 m. The L-com FOA1ODD8-002M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 2 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 2M Cable Assembly - FOA1ODD8-002M - L-com, Inc.
North Andover, MA, United States
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 2M Cable Assembly
FOA1ODD8-002M
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 2M Cable Assembly FOA1ODD8-002M
The L-com FOA1ODD8-002M is a fiber optic cable assembly. The FOA1ODD8-002M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 2 m. The L-com FOA1ODD8-002M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 2 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA1ODD8-002M is a fiber optic cable assembly. The FOA1ODD8-002M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 2 m. The L-com FOA1ODD8-002M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: single mode
  • Cable type: 5.0 mm LSZH SM G.657.A1
  • Cable length: 2 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Sm Odva To Duplex Lc/upc, Osp Jacket 2M L-Com - 23AK2923 - Newark, An Avnet Company
Chicago, IL, United States
Sm Odva To Duplex Lc/upc, Osp Jacket 2M L-Com
23AK2923
Sm Odva To Duplex Lc/upc, Osp Jacket 2M L-Com 23AK2923
SM ODVA TO DUPLEX LC/UPC, OSP JACKET 2M

SM ODVA TO DUPLEX LC/UPC, OSP JACKET 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA1ODD8-002M 23AK2923
Product Name Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 2M Cable Assembly Sm Odva To Duplex Lc/upc, Osp Jacket 2M L-Com
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details