L-com, Inc. Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly FOA6ODD8-001M

Description
The L-com FOA6ODD8-001M is a fiber optic cable assembly. The FOA6ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM G.657.A1 optical cable type with cable length 1 m. The L-com FOA6ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA6ODD8-001M is a fiber optic cable assembly. The FOA6ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM G.657.A1 optical cable type with cable length 1 m. The L-com FOA6ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly - FOA6ODD8-001M - L-com, Inc.
North Andover, MA, United States
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly
FOA6ODD8-001M
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly FOA6ODD8-001M
The L-com FOA6ODD8-001M is a fiber optic cable assembly. The FOA6ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM G.657.A1 optical cable type with cable length 1 m. The L-com FOA6ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA6ODD8-001M is a fiber optic cable assembly. The FOA6ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM G.657.A1 optical cable type with cable length 1 m. The L-com FOA6ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: Multimode
  • Cable type: 5.0 mm LSZH MM G.657.A1
  • Cable length: 1 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket 1M L-Com - 23AK2947 - Newark, An Avnet Company
Chicago, IL, United States
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket 1M L-Com
23AK2947
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket 1M L-Com 23AK2947
MM (AQUA, 10G) ODVA TO DUPLEX LCUPC, OSP JACKET 1M

MM (AQUA, 10G) ODVA TO DUPLEX LCUPC, OSP JACKET 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA6ODD8-001M 23AK2947
Product Name Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket 1M L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details