L-com, Inc. Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com FOC01A1024N05M

Description
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series
Description
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 59AK9079 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com
59AK9079
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com 59AK9079
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9079
Product Name Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details