L-com, Inc. Outdoor rated MM (Beige) 62.5/125 ODVA LCUPC to ODVA LCUPC, OSP Jacket 10M Cable Assembly FOA2OOD8-010M

Description
The L-com FOA2OOD8-010M is a fiber optic cable assembly. The FOA2OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 10 m. The L-com FOA2OOD8-010M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 10 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA2OOD8-010M is a fiber optic cable assembly. The FOA2OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 10 m. The L-com FOA2OOD8-010M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 10 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated MM (Beige) 62.5/125 ODVA LCUPC to ODVA LCUPC, OSP Jacket 10M Cable Assembly - FOA2OOD8-010M - L-com, Inc.
North Andover, MA, United States
Outdoor rated MM (Beige) 62.5/125 ODVA LCUPC to ODVA LCUPC, OSP Jacket 10M Cable Assembly
FOA2OOD8-010M
Outdoor rated MM (Beige) 62.5/125 ODVA LCUPC to ODVA LCUPC, OSP Jacket 10M Cable Assembly FOA2OOD8-010M
The L-com FOA2OOD8-010M is a fiber optic cable assembly. The FOA2OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 10 m. The L-com FOA2OOD8-010M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA LC/UPC to ODVA LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 10 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA2OOD8-010M is a fiber optic cable assembly. The FOA2OOD8-010M has ODVA LC/UPC to ODVA LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 10 m. The L-com FOA2OOD8-010M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA LC/UPC to ODVA LC/UPC
  • Fiber: Multimode 62.5/125 um
  • Cable type: 5.0 mm LSZH MM OM3 50/125um
  • Cable length: 10 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Mm (Beige) 62.5/125 Odva Lcupc To Odva Lcupc, Osp L-Com - 23AK2945 - Newark, An Avnet Company
Chicago, IL, United States
Mm (Beige) 62.5/125 Odva Lcupc To Odva Lcupc, Osp L-Com
23AK2945
Mm (Beige) 62.5/125 Odva Lcupc To Odva Lcupc, Osp L-Com 23AK2945
MM (BEIGE) 62.5/125 ODVA LCUPC TO ODVA LCUPC, OSP

MM (BEIGE) 62.5/125 ODVA LCUPC TO ODVA LCUPC, OSP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA2OOD8-010M 23AK2945
Product Name Outdoor rated MM (Beige) 62.5/125 ODVA LCUPC to ODVA LCUPC, OSP Jacket 10M Cable Assembly Mm (Beige) 62.5/125 Odva Lcupc To Odva Lcupc, Osp L-Com
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details