L-com, Inc. 1 Meter Interval 24 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis FOB501D24-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 24 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis - FOB501D24-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 24 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis
FOB501D24-M
1 Meter Interval 24 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis FOB501D24-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • High EMI/RFI environments
  • Security
  • LAN backbone
Supplier's Site
Cbl Fbr Dst 50/125 24Ct 10 Gig L-Com - 89M9707 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Fbr Dst 50/125 24Ct 10 Gig L-Com
89M9707
Cbl Fbr Dst 50/125 24Ct 10 Gig L-Com 89M9707
CBL FBR DST 50/125 24CT 10 GIG

CBL FBR DST 50/125 24CT 10 GIG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOB501D24-M 89M9707
Product Name 1 Meter Interval 24 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis Cbl Fbr Dst 50/125 24Ct 10 Gig L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details