L-com, Inc. 1 Meter Interval 2 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units FOBOM1IB2-M

Description
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments
Description
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 2 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units - FOBOM1IB2-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 2 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units
FOBOM1IB2-M
1 Meter Interval 2 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units FOBOM1IB2-M
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Om1 2Mm Breakout 2Ct Ofnp L-Com - 63W7957 - Newark, An Avnet Company
Chicago, IL, United States
Om1 2Mm Breakout 2Ct Ofnp L-Com
63W7957
Om1 2Mm Breakout 2Ct Ofnp L-Com 63W7957
OM1 2MM BREAKOUT 2CT OFNP

OM1 2MM BREAKOUT 2CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM1IB2-M 63W7957
Product Name 1 Meter Interval 2 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units Om1 2Mm Breakout 2Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6811A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details