L-com, Inc. Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 1M Cable Assembly FOA1ODD8-001M

Description
The L-com FOA1ODD8-001M is a fiber optic cable assembly. The FOA1ODD8-001M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA1ODD8-001M is a fiber optic cable assembly. The FOA1ODD8-001M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 1M Cable Assembly - FOA1ODD8-001M - L-com, Inc.
North Andover, MA, United States
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 1M Cable Assembly
FOA1ODD8-001M
Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 1M Cable Assembly FOA1ODD8-001M
The L-com FOA1ODD8-001M is a fiber optic cable assembly. The FOA1ODD8-001M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA1ODD8-001M is a fiber optic cable assembly. The FOA1ODD8-001M has ODVA to Duplex LC/UPC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: single mode
  • Cable type: 5.0 mm LSZH SM G.657.A1
  • Cable length: 1 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Sm Odva To Duplex Lc/upc, Osp Jacket 1M L-Com - 23AK2922 - Newark, An Avnet Company
Chicago, IL, United States
Sm Odva To Duplex Lc/upc, Osp Jacket 1M L-Com
23AK2922
Sm Odva To Duplex Lc/upc, Osp Jacket 1M L-Com 23AK2922
SM ODVA TO DUPLEX LC/UPC, OSP JACKET 1M

SM ODVA TO DUPLEX LC/UPC, OSP JACKET 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA1ODD8-001M 23AK2922
Product Name Outdoor rated SM ODVA to Duplex LC/UPC, OSP Jacket 1M Cable Assembly Sm Odva To Duplex Lc/upc, Osp Jacket 1M L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details