L-com, Inc. 1 Meter Interval 12 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB12-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units - FOBOM3IB12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units
FOBOM3IB12-M
1 Meter Interval 12 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB12-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Individual Fiber Jackets OD 2.0mm
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Om3 2Mm Breakout 12Ct Ofnp L-Com - 63W7970 - Newark, An Avnet Company
Chicago, IL, United States
Om3 2Mm Breakout 12Ct Ofnp L-Com
63W7970
Om3 2Mm Breakout 12Ct Ofnp L-Com 63W7970
OM3 2mm BREAKOUT 12CT OFNP

OM3 2mm BREAKOUT 12CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM3IB12-M 63W7970
Product Name 1 Meter Interval 12 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units Om3 2Mm Breakout 12Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details