L-com, Inc. Fiber Optic Sensor Cable - 1M, Diffuse reflection, D=1.5, straight,R10 FOACAMPDR15

Description
L-Com’s Fiber Optic Sensor Cable FOACAMPDR15 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection type optical cable. The D=1.5 black diffuse reflection sensor cable has a stainless steel head, R10 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The straight 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDR15 fiber optic sensor cable. This fiber optic sensor cable is a 1 meter, diffuse reflection, D=1.5, straight, R10 IOT proximity sensor. The 1-meter diffuse reflection cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDR15 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDR15 from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDR15 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet
Description
L-Com’s Fiber Optic Sensor Cable FOACAMPDR15 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection type optical cable. The D=1.5 black diffuse reflection sensor cable has a stainless steel head, R10 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The straight 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDR15 fiber optic sensor cable. This fiber optic sensor cable is a 1 meter, diffuse reflection, D=1.5, straight, R10 IOT proximity sensor. The 1-meter diffuse reflection cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDR15 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDR15 from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDR15 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensor Cable - 1M, Diffuse reflection, D=1.5, straight,R10 - FOACAMPDR15 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Sensor Cable - 1M, Diffuse reflection, D=1.5, straight,R10
FOACAMPDR15
Fiber Optic Sensor Cable - 1M, Diffuse reflection, D=1.5, straight,R10 FOACAMPDR15
L-Com’s Fiber Optic Sensor Cable FOACAMPDR15 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection type optical cable. The D=1.5 black diffuse reflection sensor cable has a stainless steel head, R10 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The straight 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDR15 fiber optic sensor cable. This fiber optic sensor cable is a 1 meter, diffuse reflection, D=1.5, straight, R10 IOT proximity sensor. The 1-meter diffuse reflection cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDR15 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDR15 from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDR15 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Durable stainless steel head flexable jacket Standard 2.2mm diameter ferrules Stable performance Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation

L-Com’s Fiber Optic Sensor Cable FOACAMPDR15 is in stock and ready to ship on the same day of order. The 1M (meter) fiber optic sensor cable is a diffuse reflection type optical cable. The D=1.5 black diffuse reflection sensor cable has a stainless steel head, R10 bend radius, and flexible PVC jacket which makes the cable well suited for demanding industrial environments. The straight 2.2mm fiber sensor ends make them compatible with industry standard amplifier ports, making interchanging quick and easy. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPDR15 fiber optic sensor cable. This fiber optic sensor cable is a 1 meter, diffuse reflection, D=1.5, straight, R10 IOT proximity sensor. The 1-meter diffuse reflection cable is durable and easy to mount. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor cable or any IOT proximity sensor. Download our FOACAMPDR15 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor cable will be exact to your specification. The sensor cable FOACAMPDR15 from L-Com is used in conjunction with fiber optic sensor amplifiers, the resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic sensor cable FOACAMPDR15 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse.

Features

  • Durable stainless steel head
  • flexable jacket
  • Standard 2.2mm diameter ferrules
  • Stable performance

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
  • Warehouse automation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number FOACAMPDR15
Product Name Fiber Optic Sensor Cable - 1M, Diffuse reflection, D=1.5, straight,R10
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details