L-com, Inc. 1 Meter Interval 6 count, Indoor/Outdoor 9/125 Bulk Distribution, 900um Sub Units FOBSNGD6-M

Description
This flexible yet durable, Indoor/Outdoor, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone
Description
This flexible yet durable, Indoor/Outdoor, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 6 count, Indoor/Outdoor 9/125 Bulk Distribution, 900um Sub Units - FOBSNGD6-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 6 count, Indoor/Outdoor 9/125 Bulk Distribution, 900um Sub Units
FOBSNGD6-M
1 Meter Interval 6 count, Indoor/Outdoor 9/125 Bulk Distribution, 900um Sub Units FOBSNGD6-M
This flexible yet durable, Indoor/Outdoor, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX Security High EMI/RFI environments LAN backbone

This flexible yet durable, Indoor/Outdoor, 9/125 Singlemode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • Security
  • High EMI/RFI environments
  • LAN backbone
Supplier's Site
Cbl Fiber Dist 9/125Sm 6Ct L-Com - 89M9688 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Fiber Dist 9/125Sm 6Ct L-Com
89M9688
Cbl Fiber Dist 9/125Sm 6Ct L-Com 89M9688
CBL FIBER DIST 9/125SM 6CT

CBL FIBER DIST 9/125SM 6CT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBSNGD6-M 89M9688
Product Name 1 Meter Interval 6 count, Indoor/Outdoor 9/125 Bulk Distribution, 900um Sub Units Cbl Fiber Dist 9/125Sm 6Ct L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2+2 Pos. Female DIL 22 AWG Cable Assembly, 80mm, double-end, for Latches - M80-FC10405L0-0080F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details