L-com, Inc. Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com FOCB011024N05M

Description
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series
Description
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 59AK9019 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com
59AK9019
Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com 59AK9019
FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

FO CABLE, LC-LC DUPLEX, SM, 16.4FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9019
Product Name Fo Cable, Lc-Lc Duplex, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 and X100W Mini-Hooks - 1020XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details