L-com, Inc. Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 12M Cable Assembly FOA6ODD8-012M

Description
The L-com FOA6ODD8-012M is a fiber optic cable assembly. The FOA6ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 12 m . The L-com FOA6ODD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA6ODD8-012M is a fiber optic cable assembly. The FOA6ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 12 m . The L-com FOA6ODD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 12M Cable Assembly - FOA6ODD8-012M - L-com, Inc.
North Andover, MA, United States
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 12M Cable Assembly
FOA6ODD8-012M
Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 12M Cable Assembly FOA6ODD8-012M
The L-com FOA6ODD8-012M is a fiber optic cable assembly. The FOA6ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 12 m . The L-com FOA6ODD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 12 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA6ODD8-012M is a fiber optic cable assembly. The FOA6ODD8-012M has ODVA to Duplex LC/UPC connectors for Multimode fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 12 m . The L-com FOA6ODD8-012M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: Multimode
  • Cable type: 5.0 mm LSZH MM OM3 50/125um
  • Cable length: 12 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket L-Com - 23AK2951 - Newark, An Avnet Company
Chicago, IL, United States
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket L-Com
23AK2951
Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket L-Com 23AK2951
MM (AQUA, 10G) ODVA TO DUPLEX LCUPC, OSP JACKET

MM (AQUA, 10G) ODVA TO DUPLEX LCUPC, OSP JACKET

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA6ODD8-012M 23AK2951
Product Name Outdoor rated MM (Aqua, 10G) ODVA to Duplex LCUPC, OSP Jacket 12M Cable Assembly Mm (Aqua, 10G) Odva To Duplex Lcupc, Osp Jacket L-Com
Cable Length 39.37 ft (120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details