L-com, Inc. Outdoor rated SM ODVA to Duplex LC/APC, OSP Jacket 1M Cable Assembly FOA1OJD8-001M

Description
The L-com FOA1OJD8-001M is a fiber optic cable assembly. The FOA1OJD8-001M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1OJD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/APC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA1OJD8-001M is a fiber optic cable assembly. The FOA1OJD8-001M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1OJD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/APC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated SM ODVA to Duplex LC/APC, OSP Jacket 1M Cable Assembly - FOA1OJD8-001M - L-com, Inc.
North Andover, MA, United States
Outdoor rated SM ODVA to Duplex LC/APC, OSP Jacket 1M Cable Assembly
FOA1OJD8-001M
Outdoor rated SM ODVA to Duplex LC/APC, OSP Jacket 1M Cable Assembly FOA1OJD8-001M
The L-com FOA1OJD8-001M is a fiber optic cable assembly. The FOA1OJD8-001M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1OJD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/APC Fiber: single mode Cable type: 5.0 mm LSZH SM G.657.A1 Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA1OJD8-001M is a fiber optic cable assembly. The FOA1OJD8-001M has ODVA to Duplex LC/APC connectors for single mode fiber. It features 5.0 mm LSZH SM G.657.A1 optical cable type with cable length 1 m. The L-com FOA1OJD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/APC
  • Fiber: single mode
  • Cable type: 5.0 mm LSZH SM G.657.A1
  • Cable length: 1 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Sm Odva To Duplex Lc/apc, Osp Jacket 1M L-Com - 23AK2927 - Newark, An Avnet Company
Chicago, IL, United States
Sm Odva To Duplex Lc/apc, Osp Jacket 1M L-Com
23AK2927
Sm Odva To Duplex Lc/apc, Osp Jacket 1M L-Com 23AK2927
SM ODVA TO DUPLEX LC/APC, OSP JACKET 1M

SM ODVA TO DUPLEX LC/APC, OSP JACKET 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA1OJD8-001M 23AK2927
Product Name Outdoor rated SM ODVA to Duplex LC/APC, OSP Jacket 1M Cable Assembly Sm Odva To Duplex Lc/apc, Osp Jacket 1M L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details