L-com, Inc. 1 Meter Interval 6 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D6-M

Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security
Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 6 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units - FOBOM4D6-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 6 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units
FOBOM4D6-M
1 Meter Interval 6 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D6-M
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site
Om4 6-Dst 900Um Ofnp Aqu L-Com - 72T1961 - Newark, An Avnet Company
Chicago, IL, United States
Om4 6-Dst 900Um Ofnp Aqu L-Com
72T1961
Om4 6-Dst 900Um Ofnp Aqu L-Com 72T1961
OM4 6-DST 900um OFNP AQU

OM4 6-DST 900um OFNP AQU

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM4D6-M 72T1961
Product Name 1 Meter Interval 6 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units Om4 6-Dst 900Um Ofnp Aqu L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6053A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details