L-com, Inc. 1 Meter Interval 12 count, Indoor/Outdoor, OM1 62.5/125 Bulk Distribution, 900um Sub Units FOB625D12-M

Description
This flexible yet durable, Indoor/Outdoor, OM1 62.5/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security
Description
This flexible yet durable, Indoor/Outdoor, OM1 62.5/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count, Indoor/Outdoor, OM1 62.5/125 Bulk Distribution, 900um Sub Units - FOB625D12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count, Indoor/Outdoor, OM1 62.5/125 Bulk Distribution, 900um Sub Units
FOB625D12-M
1 Meter Interval 12 count, Indoor/Outdoor, OM1 62.5/125 Bulk Distribution, 900um Sub Units FOB625D12-M
This flexible yet durable, Indoor/Outdoor, OM1 62.5/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

This flexible yet durable, Indoor/Outdoor, OM1 62.5/125 Multimode Distribution cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our distribution cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually buffered fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Cbl Fiber Dst 62.5/125 12Ct L-Com - 89M9713 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Fiber Dst 62.5/125 12Ct L-Com
89M9713
Cbl Fiber Dst 62.5/125 12Ct L-Com 89M9713
CBL FIBER DST 62.5/125 12CT

CBL FIBER DST 62.5/125 12CT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOB625D12-M 89M9713
Product Name 1 Meter Interval 12 count, Indoor/Outdoor, OM1 62.5/125 Bulk Distribution, 900um Sub Units Cbl Fiber Dst 62.5/125 12Ct L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6032A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™jacket,white,general purpose
View Details
Encoder cable - NEBM-M12G8-E-2.5-N-S1G15 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 19.69 ft (60 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers