L-com, Inc. 1 Meter Interval 12 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units FOBOM1IB12-M

Description
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security
Description
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units - FOBOM1IB12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units
FOBOM1IB12-M
1 Meter Interval 12 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units FOBOM1IB12-M
This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

This rugged Indoor/Outdoor, OM1 62.5/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Individual Fiber Jackets OD 2.0mm
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Om1 2Mm Breakout 12 Ct Ofnp L-Com - 63W7956 - Newark, An Avnet Company
Chicago, IL, United States
Om1 2Mm Breakout 12 Ct Ofnp L-Com
63W7956
Om1 2Mm Breakout 12 Ct Ofnp L-Com 63W7956
OM1 2mm BREAKOUT 12 CT OFNP

OM1 2mm BREAKOUT 12 CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM1IB12-M 63W7956
Product Name 1 Meter Interval 12 count OM1 62.5/125 Bulk Breakout, 2mm Sub Units Om1 2Mm Breakout 12 Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details