L-com, Inc. Fo Cable, Lc-Lc Duplex, Sm, 32.8Ft; Fibre Optic Connector A L-Com FOCB011024N10M

Description
FO CABLE, LC-LC DUPLEX, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series
Description
FO CABLE, LC-LC DUPLEX, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-Lc Duplex, Sm, 32.8Ft; Fibre Optic Connector A L-Com - 59AK9020 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-Lc Duplex, Sm, 32.8Ft; Fibre Optic Connector A L-Com
59AK9020
Fo Cable, Lc-Lc Duplex, Sm, 32.8Ft; Fibre Optic Connector A L-Com 59AK9020
FO CABLE, LC-LC DUPLEX, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

FO CABLE, LC-LC DUPLEX, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:4.8mm; Product Range:FOCB011024N Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK9020
Product Name Fo Cable, Lc-Lc Duplex, Sm, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details