L-com, Inc. 1 Meter Interval 6 count 9/125 Bulk Breakout, 2mm Sub Units FOBOS1IB6-M

Description
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments
Description
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 6 count 9/125 Bulk Breakout, 2mm Sub Units - FOBOS1IB6-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 6 count 9/125 Bulk Breakout, 2mm Sub Units
FOBOS1IB6-M
1 Meter Interval 6 count 9/125 Bulk Breakout, 2mm Sub Units FOBOS1IB6-M
This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application LAN backbone Security FTTX High EMI/RFI environments

This rugged Indoor/Outdoor 9/125 Singlemode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Os1 2Mm Breakout 6Ct Ofnp L-Com - 63W7984 - Newark, An Avnet Company
Chicago, IL, United States
Os1 2Mm Breakout 6Ct Ofnp L-Com
63W7984
Os1 2Mm Breakout 6Ct Ofnp L-Com 63W7984
OS1 2MM BREAKOUT 6CT OFNP

OS1 2MM BREAKOUT 6CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOS1IB6-M 63W7984
Product Name 1 Meter Interval 6 count 9/125 Bulk Breakout, 2mm Sub Units Os1 2Mm Breakout 6Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details