L-com, Inc. 1 Meter Interval 6 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB6-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 6 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units - FOBOM3IB6-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 6 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units
FOBOM3IB6-M
1 Meter Interval 6 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units FOBOM3IB6-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm OFNP jacket complies with stringent building codes Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments LAN backbone Security

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • OFNP jacket complies with stringent building codes
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Om3 2Mm Breakout 6Ct Ofnp L-Com - 63W7973 - Newark, An Avnet Company
Chicago, IL, United States
Om3 2Mm Breakout 6Ct Ofnp L-Com
63W7973
Om3 2Mm Breakout 6Ct Ofnp L-Com 63W7973
OM3 2mm BREAKOUT 6CT OFNP

OM3 2mm BREAKOUT 6CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM3IB6-M 63W7973
Product Name 1 Meter Interval 6 count OM3 50/125 10 Gig Rated Bulk Breakout, 2.0mm Sub Units Om3 2Mm Breakout 6Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details