L-com, Inc. 1 Meter Interval 4 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units FOBOM4IB4-M

Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security
Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 4 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units - FOBOM4IB4-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 4 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units
FOBOM4IB4-M
1 Meter Interval 4 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units FOBOM4IB4-M
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone FTTX High EMI/RFI environments Security

This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this breakout cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153 Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • FTTX
  • High EMI/RFI environments
  • Security
Supplier's Site
Om4 2Mm Breakout 4Ct Ofnp L-Com - 17X1934 - Newark, An Avnet Company
Chicago, IL, United States
Om4 2Mm Breakout 4Ct Ofnp L-Com
17X1934
Om4 2Mm Breakout 4Ct Ofnp L-Com 17X1934
OM4 2mm BREAKOUT 4CT OFNP

OM4 2mm BREAKOUT 4CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM4IB4-M 17X1934
Product Name 1 Meter Interval 4 count OM4 50/125 Bulk Breakout Cable, 2mm Sub Units Om4 2Mm Breakout 4Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details