FO CABLE, LC-LC DUPLEX, SM, 3.3FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:1m; Fibre Diameter:4.8mm; Product Range:FOC01A1024N Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AK9077 |
| Product Name | Fo Cable, Lc-Lc Duplex, Sm, 3.3Ft; Fibre Optic Connector A L-Com |
| Product Type | Fibre Channel |