L-com, Inc. Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly FOA2ODD8-001M

Description
The L-com FOA2ODD8-001M is a fiber optic cable assembly. The FOA2ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 1 m. The L-com FOA2ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA2ODD8-001M is a fiber optic cable assembly. The FOA2ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 1 m. The L-com FOA2ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly - FOA2ODD8-001M - L-com, Inc.
North Andover, MA, United States
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly
FOA2ODD8-001M
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly FOA2ODD8-001M
The L-com FOA2ODD8-001M is a fiber optic cable assembly. The FOA2ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 1 m. The L-com FOA2ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 1 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA2ODD8-001M is a fiber optic cable assembly. The FOA2ODD8-001M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 1 m. The L-com FOA2ODD8-001M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: Multimode 62.5/125 um
  • Cable type: 5.0 mm LSZH MM OM3 50/125um
  • Cable length: 1 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com - 23AK2937 - Newark, An Avnet Company
Chicago, IL, United States
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com
23AK2937
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com 23AK2937
MM (BEIGE) 62.5/125 ODVA TO DUPLEX LCUPC, OSP

MM (BEIGE) 62.5/125 ODVA TO DUPLEX LCUPC, OSP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA2ODD8-001M 23AK2937
Product Name Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 1M Cable Assembly Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptation Cable, Collection Cable and Connection Adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details