L-com, Inc. 1 Meter Interval 12 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis FOB501D12-M

Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security
Description
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis - FOB501D12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis
FOB501D12-M
1 Meter Interval 12 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis FOB501D12-M
This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts. Features Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application FTTX High EMI/RFI environments LAN backbone Security

This revolutionary OM3 50/125 Multimode cable is capable of handling up to 10 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 10 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOB501B series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 50-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site
Cbl Fbr Dst 50/125 12Ct 10 Gig L-Com - 89M9706 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Fbr Dst 50/125 12Ct 10 Gig L-Com
89M9706
Cbl Fbr Dst 50/125 12Ct 10 Gig L-Com 89M9706
CBL FBR DST 50/125 12CT 10 GIG

CBL FBR DST 50/125 12CT 10 GIG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOB501D12-M 89M9706
Product Name 1 Meter Interval 12 count, Indoor/Outdoor, OM3 50/125 10 Gig Rated Bulk Distribution, 900um Sub Unis Cbl Fbr Dst 50/125 12Ct 10 Gig L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1368203 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Panel Mount - G125-MC10605M5-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details