L-com, Inc. Fo Cable, Lc Simplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SLCUE2KUS5

Description
FO CABLE, LC SIMPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Description
FO CABLE, LC SIMPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Fo Cable, LC Simplex-E2000, SM, 16.4Ft features a singlemode fiber optic design with a fiber diameter of 9µm / 125µm. It is equipped with an LC connector on one end and an E2000 connector on the other, both utilizing UPC assembly polish type. The cable is armored and constructed with LSZH (Low Smoke Zero Halogen) materials, making it suitable for environments where fire safety is a concern. The overall length of the cable is 5 meters (16.4 feet), and it is individually packaged for protection. This product complies with the EU RoHS directive, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Fo Cable, LC Simplex-E2000, SM, 16.4Ft features a singlemode fiber optic design with a fiber diameter of 9µm / 125µm. It is equipped with an LC connector on one end and an E2000 connector on the other, both utilizing UPC assembly polish type. The cable is armored and constructed with LSZH (Low Smoke Zero Halogen) materials, making it suitable for environments where fire safety is a concern. The overall length of the cable is 5 meters (16.4 feet), and it is individually packaged for protection. This product complies with the EU RoHS directive, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Simplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 52AK0015 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Simplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com
52AK0015
Fo Cable, Lc Simplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com 52AK0015
FO CABLE, LC SIMPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC SIMPLEX-E2000, SM, 16.4FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0015
Product Name Fo Cable, Lc Simplex-E2000, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details