L-com, Inc. 1 Meter Interval 6 count OM2 50/125 Bulk Breakout, 2.0mm Sub Units FOBOM2IB6-M

Description
This rugged Indoor/Outdoor, OM2 50/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments
Description
This rugged Indoor/Outdoor, OM2 50/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 6 count OM2 50/125 Bulk Breakout, 2.0mm Sub Units - FOBOM2IB6-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 6 count OM2 50/125 Bulk Breakout, 2.0mm Sub Units
FOBOM2IB6-M
1 Meter Interval 6 count OM2 50/125 Bulk Breakout, 2.0mm Sub Units FOBOM2IB6-M
This rugged Indoor/Outdoor, OM2 50/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Individual Fiber Jackets OD 2.0mm Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

This rugged Indoor/Outdoor, OM2 50/125 Multimode Breakout cable is a great option for longer fiber backbone runs within a building or between buildings in a campus environment. Our breakout cable is OFNP, plenum rated so it can be placed in ceilings and other plenum air spaces. This series features a single outer jacket which surrounds and protects the individually jacketed fibers within. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Individual Fiber Jackets OD 2.0mm
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site
Om2 2Mm Breakout 6Ct Ofnp L-Com - 63W7966 - Newark, An Avnet Company
Chicago, IL, United States
Om2 2Mm Breakout 6Ct Ofnp L-Com
63W7966
Om2 2Mm Breakout 6Ct Ofnp L-Com 63W7966
OM2 2MM BREAKOUT 6CT OFNP

OM2 2MM BREAKOUT 6CT OFNP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number FOBOM2IB6-M 63W7966
Product Name 1 Meter Interval 6 count OM2 50/125 Bulk Breakout, 2.0mm Sub Units Om2 2Mm Breakout 6Ct Ofnp L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details