L-com, Inc. Fo Cable, Mu Duplex-Mu, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SMUUMUUD5

Description
FO CABLE, MU DUPLEX-MU, SM, 16.4FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, MU DUPLEX-MU, SM, 16.4FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Mu Duplex-Mu, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 52AK0043 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Mu Duplex-Mu, Sm, 16.4Ft; Fibre Optic Connector A L-Com
52AK0043
Fo Cable, Mu Duplex-Mu, Sm, 16.4Ft; Fibre Optic Connector A L-Com 52AK0043
FO CABLE, MU DUPLEX-MU, SM, 16.4FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, MU DUPLEX-MU, SM, 16.4FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0043
Product Name Fo Cable, Mu Duplex-Mu, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details