L-com, Inc. Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 5M Cable Assembly FOA2ODD8-005M

Description
The L-com FOA2ODD8-005M is a fiber optic cable assembly. The FOA2ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 5 m . The L-com FOA2ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial
Description
The L-com FOA2ODD8-005M is a fiber optic cable assembly. The FOA2ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 5 m . The L-com FOA2ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

Suppliers

Company
Product
Description
Supplier Links
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 5M Cable Assembly - FOA2ODD8-005M - L-com, Inc.
North Andover, MA, United States
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 5M Cable Assembly
FOA2ODD8-005M
Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 5M Cable Assembly FOA2ODD8-005M
The L-com FOA2ODD8-005M is a fiber optic cable assembly. The FOA2ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 5 m . The L-com FOA2ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Cable Assemblies Outdoor Rated Fiber Optic Patch Cable Assembly Connectors: ODVA to Duplex LC/UPC Fiber: Multimode 62.5/125 um Cable type: 5.0 mm LSZH MM OM3 50/125um Cable length: 5 m Application Cell Tower Fiber to the Antenna (FTTA) Industrial

The L-com FOA2ODD8-005M is a fiber optic cable assembly. The FOA2ODD8-005M has ODVA to Duplex LC/UPC connectors for Multimode 62.5/125 um fiber. It features 5.0 mm LSZH MM OM3 50/125um optical cable type with cable length 5 m . The L-com FOA2ODD8-005M is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic
  • Cable Assemblies
  • Outdoor Rated Fiber Optic Patch Cable Assembly
  • Connectors: ODVA to Duplex LC/UPC
  • Fiber: Multimode 62.5/125 um
  • Cable type: 5.0 mm LSZH MM OM3 50/125um
  • Cable length: 5 m

Application

  • Cell Tower
  • Fiber to the Antenna (FTTA)
  • Industrial
Supplier's Site
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com - 23AK2939 - Newark, An Avnet Company
Chicago, IL, United States
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com
23AK2939
Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com 23AK2939
MM (BEIGE) 62.5/125 ODVA TO DUPLEX LCUPC, OSP

MM (BEIGE) 62.5/125 ODVA TO DUPLEX LCUPC, OSP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FOA2ODD8-005M 23AK2939
Product Name Outdoor rated MM (Beige) 62.5/125 ODVA to Duplex LCUPC, OSP Jacket 5M Cable Assembly Mm (Beige) 62.5/125 Odva To Duplex Lcupc, Osp L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details