L-com, Inc. Fo Cable, Mu Duplex-Mu, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SMUUMUUD2

Description
FO CABLE, MU DUPLEX-MU, SM, 6.6FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, MU DUPLEX-MU, SM, 6.6FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Mu Duplex-Mu, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 52AK0042 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Mu Duplex-Mu, Sm, 6.6Ft; Fibre Optic Connector A L-Com
52AK0042
Fo Cable, Mu Duplex-Mu, Sm, 6.6Ft; Fibre Optic Connector A L-Com 52AK0042
FO CABLE, MU DUPLEX-MU, SM, 6.6FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, MU DUPLEX-MU, SM, 6.6FT; Fibre Optic Connector A:MU Duplex; Fibre Optic Connector B:MU Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0042
Product Name Fo Cable, Mu Duplex-Mu, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details